Abracon, LLC ASPI-0425 Wirewound (Resin Shield) ASPI-0425-101M-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.3 A Saturation Current: 300 mA DC Resistance Max: 1 Ω Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.3 A Saturation Current: 300 mA DC Resistance Max: 1 Ω Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0425 Wirewound (Resin Shield) - ASPI-0425-101M-T3 - Abracon, LLC
Spicewood, TX, United States
ASPI-0425 Wirewound (Resin Shield)
ASPI-0425-101M-T3
ASPI-0425 Wirewound (Resin Shield) ASPI-0425-101M-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.3 A Saturation Current: 300 mA DC Resistance Max: 1 Ω Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0425
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 100 μH
  • Temperature Rise Current: 0.3 A
  • Saturation Current: 300 mA
  • DC Resistance Max: 1 Ω
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 4 mm
  • Width: 4 mm
  • Height: 2.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-15224-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-15224-2-ND
Fixed Inductors 535-15224-2-ND
100µH Shielded Molded Inductor 300mA 1.2Ohm Max Nonstandard

100µH Shielded Molded Inductor 300mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 100Uh, 0.3A, 20%; Inductance Abracon - 23AH3902 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 0.3A, 20%; Inductance Abracon
23AH3902
Inductor, Shielded, 100Uh, 0.3A, 20%; Inductance Abracon 23AH3902
INDUCTOR, SHIELDED, 100UH, 0.3A, 20%; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Shielde d; Saturation Current (Isat):300mA; Product Range:ASPI-0425 Series; DC Resistance Max:1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 0.3A, 20%; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Shielded; Saturation Current (Isat):300mA; Product Range:ASPI-0425 Series; DC Resistance Max:1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 100Uh, 0.3A, 20%; Inductance Abracon - 23AH3901 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 0.3A, 20%; Inductance Abracon
23AH3901
Inductor, Shielded, 100Uh, 0.3A, 20%; Inductance Abracon 23AH3901
INDUCTOR, SHIELDED, 100UH, 0.3A, 20%; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Shielde d; Saturation Current (Isat):300mA; Product Range:ASPI-0425 Series; DC Resistance Max:1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 0.3A, 20%; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Shielded; Saturation Current (Isat):300mA; Product Range:ASPI-0425 Series; DC Resistance Max:1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0425-101M-T3 535-15224-2-ND 23AH3902
Product Name ASPI-0425 Wirewound (Resin Shield) Fixed Inductors Inductor, Shielded, 100Uh, 0.3A, 20%; Inductance Abracon
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data