Abracon, LLC ASPI-0428S Wirewound (Shielded) ASPI-0428S-8R2M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 8.2 μH DC Resistance Max: 117.5 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 8.2 μH DC Resistance Max: 117.5 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0428S Wirewound (Shielded) - ASPI-0428S-8R2M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0428S Wirewound (Shielded)
ASPI-0428S-8R2M-T
ASPI-0428S Wirewound (Shielded) ASPI-0428S-8R2M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 8.2 μH DC Resistance Max: 117.5 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0428S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 8.2 μH
  • DC Resistance Max: 117.5 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.7 mm
  • Width: 4.7 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-0428S-8R2M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-0428S-8R2M-TTR-ND
Fixed Inductors ASPI-0428S-8R2M-TTR-ND
8.2µH Shielded Wirewound Inductor 1.04A 117.5mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 1.04A 117.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0428S-8R2M-T ASPI-0428S-8R2M-TTR-ND
Product Name ASPI-0428S Wirewound (Shielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details