Abracon, LLC ASPI-1306S Wirewound (Shielded) ASPI-1306S-102M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.8 A Saturation Current: 530 mA DC Resistance Max: 2.01 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.24 mm Height: 7.62 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.8 A Saturation Current: 530 mA DC Resistance Max: 2.01 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.24 mm Height: 7.62 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1306S Wirewound (Shielded) - ASPI-1306S-102M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1306S Wirewound (Shielded)
ASPI-1306S-102M-T
ASPI-1306S Wirewound (Shielded) ASPI-1306S-102M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.8 A Saturation Current: 530 mA DC Resistance Max: 2.01 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.24 mm Height: 7.62 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1306S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 1 mH
  • Temperature Rise Current: 0.8 A
  • Saturation Current: 530 mA
  • DC Resistance Max: 2.01 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 18.54 mm
  • Width: 15.24 mm
  • Height: 7.62 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-1306S-102M-TTR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 530mA 2.01Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 530mA 2.01Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-1306S-102M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 530mA 2.01Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 530mA 2.01Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-1306S-102M-TCT-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 530mA 2.01Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 530mA 2.01Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1306S-102M-T 535-ASPI-1306S-102M-TTR-ND
Product Name ASPI-1306S Wirewound (Shielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2332SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details