Abracon, LLC ASPI-0503H Wirewound (Unshielded) ASPI-0503H-331K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 3.2 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 3.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 3.2 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 3.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0503H Wirewound (Unshielded) - ASPI-0503H-331K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0503H Wirewound (Unshielded)
ASPI-0503H-331K-T
ASPI-0503H Wirewound (Unshielded) ASPI-0503H-331K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 330 μH DC Resistance Max: 3.2 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 3.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0503H
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 330 μH
  • DC Resistance Max: 3.2 Ω
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 5.8 mm
  • Width: 5.2 mm
  • Height: 3.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-0503H-331K-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-0503H-331K-T-ND
Fixed Inductors ASPI-0503H-331K-T-ND
330µH Unshielded Wirewound Inductor 280mA 3.2Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 280mA 3.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0503H-331K-T ASPI-0503H-331K-T-ND
Product Name ASPI-0503H Wirewound (Unshielded) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 128 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details