Abracon, LLC ASPI-0602S Wirewound (Shielded) ASPI-0602S-7R3M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 7.3 μH DC Resistance Max: 54 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 7.3 μH DC Resistance Max: 54 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0602S Wirewound (Shielded) - ASPI-0602S-7R3M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0602S Wirewound (Shielded)
ASPI-0602S-7R3M-T
ASPI-0602S Wirewound (Shielded) ASPI-0602S-7R3M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 7.3 μH DC Resistance Max: 54 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0602S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 7.3 μH
  • DC Resistance Max: 54 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 6.7 mm
  • Width: 6.7 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-0602S-7R3M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-0602S-7R3M-TTR-ND
Fixed Inductors ASPI-0602S-7R3M-TTR-ND
7.3µH Shielded Wirewound Inductor 2.1A 54mOhm Max Nonstandard

7.3µH Shielded Wirewound Inductor 2.1A 54mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-0602S-7R3M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-0602S-7R3M-T
Fixed Inductors ASPI-0602S-7R3M-T
FIXED IND 7.3UH 2.1A 54 MOHM SMD

FIXED IND 7.3UH 2.1A 54 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0602S-7R3M-T ASPI-0602S-7R3M-TTR-ND ASPI-0602S-7R3M-T
Product Name ASPI-0602S Wirewound (Shielded) Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 7.3 microH 7.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details
Molded SMD Inductors - 1-1624097-0 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details