33µH Shielded Wirewound Inductor 900mA 310mOhm Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 535-10781-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -25 to 120 C (-13 to 248 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |