Abracon, LLC Fixed Inductors ASPI-0645-6R8M-T

Description
6.8µH Shielded Inductor 3.5A 34mOhm Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 3.5A 34mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ASPI-0645-6R8M-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-0645-6R8M-T-ND
Fixed Inductors ASPI-0645-6R8M-T-ND
6.8µH Shielded Inductor 3.5A 34mOhm Nonstandard

6.8µH Shielded Inductor 3.5A 34mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ASPI-0645-6R8M-T-ND
Product Name Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N8 0402DC-4N8XJRW , 0402DC-4N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2469842 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details