Abracon, LLC ASPI-0602S Wirewound (Shielded) ASPI-0602S-220M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 128 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 128 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0602S Wirewound (Shielded) - ASPI-0602S-220M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0602S Wirewound (Shielded)
ASPI-0602S-220M-T
ASPI-0602S Wirewound (Shielded) ASPI-0602S-220M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 128 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0602S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 22 μH
  • DC Resistance Max: 128 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 6.7 mm
  • Width: 6.7 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0602S-220M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 1.2A 128 MOHM SMD

FIXED IND 22UH 1.2A 128 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0602S-220M-TCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 1.2A 128mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.2A 128mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0602S-220M-TTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 1.2A 128mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.2A 128mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0602S-220M-T 535-ASPI-0602S-220M-TDKR-ND
Product Name ASPI-0602S Wirewound (Shielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515C220MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details