Abracon, LLC Fixed Inductors ASPI-0410FS-330M-T35

Description
33µH Shielded Wirewound Inductor 280mA 1.54Ohm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 280mA 1.54Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10751-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10751-2-ND
Fixed Inductors 535-10751-2-ND
33µH Shielded Wirewound Inductor 280mA 1.54Ohm Max Nonstandard

33µH Shielded Wirewound Inductor 280mA 1.54Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-10751-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0025 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2567655P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.2400 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N8 016008C-7N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details