Abracon, LLC ASPI-0804T Wirewound (Unshielded) ASPI-0804T-1R0M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 μH Saturation Current: 9 A DC Resistance Max: 9 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 μH Saturation Current: 9 A DC Resistance Max: 9 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0804T Wirewound (Unshielded) - ASPI-0804T-1R0M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0804T Wirewound (Unshielded)
ASPI-0804T-1R0M-T
ASPI-0804T Wirewound (Unshielded) ASPI-0804T-1R0M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 μH Saturation Current: 9 A DC Resistance Max: 9 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0804T
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 1 μH
  • Saturation Current: 9 A
  • DC Resistance Max: 9 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 12.95 mm
  • Width: 9.4 mm
  • Height: 5.21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0804T-1R0M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 9A 9 MOHM SMD

FIXED IND 1UH 9A 9 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0804T-1R0M-TCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 9A 9mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 9A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0804T-1R0M-TTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 9A 9mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 9A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-0804T-1R0M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-0804T-1R0M-T
Fixed Inductors ASPI-0804T-1R0M-T
FIXED IND 1UH 9A 9 MOHM SMD

FIXED IND 1UH 9A 9 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0804T-1R0M-T 535-ASPI-0804T-1R0M-TDKR-ND ASPI-0804T-1R0M-T
Product Name ASPI-0804T Wirewound (Unshielded) Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details