Abracon, LLC ASPI-1306S Wirewound (Shielded) ASPI-1306S-151M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 150 μH Temperature Rise Current: 2.1 A Saturation Current: 1.3 A DC Resistance Max: 293 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.24 mm Height: 7.62 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 150 μH Temperature Rise Current: 2.1 A Saturation Current: 1.3 A DC Resistance Max: 293 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.24 mm Height: 7.62 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1306S Wirewound (Shielded) - ASPI-1306S-151M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1306S Wirewound (Shielded)
ASPI-1306S-151M-T
ASPI-1306S Wirewound (Shielded) ASPI-1306S-151M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 150 μH Temperature Rise Current: 2.1 A Saturation Current: 1.3 A DC Resistance Max: 293 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.24 mm Height: 7.62 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1306S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 150 μH
  • Temperature Rise Current: 2.1 A
  • Saturation Current: 1.3 A
  • DC Resistance Max: 293 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 18.54 mm
  • Width: 15.24 mm
  • Height: 7.62 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10585-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10585-2-ND
Fixed Inductors 535-10585-2-ND
150µH Shielded Wirewound Inductor 1.3A 293mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.3A 293mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-10585-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10585-6-ND
Fixed Inductors 535-10585-6-ND
150µH Shielded Wirewound Inductor 1.3A 293mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.3A 293mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1306S-151M-T 535-10585-2-ND
Product Name ASPI-1306S Wirewound (Shielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 0402CS-27NXJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details