Abracon, LLC ASPI-0504 Wirewound (Unshielded) ASPI-0504-680K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 460 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 460 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0504 Wirewound (Unshielded) - ASPI-0504-680K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0504 Wirewound (Unshielded)
ASPI-0504-680K-T
ASPI-0504 Wirewound (Unshielded) ASPI-0504-680K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 460 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 4.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0504
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 68 μH
  • DC Resistance Max: 460 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 5.8 mm
  • Width: 5.2 mm
  • Height: 4.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-0504-680K-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-0504-680K-T-ND
Fixed Inductors ASPI-0504-680K-T-ND
68µH Unshielded Wirewound Inductor 610mA 460mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 610mA 460mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0504-680K-T ASPI-0504-680K-T-ND
Product Name ASPI-0504 Wirewound (Unshielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details