Abracon, LLC ASPI-0630LR Molded (Round Wire) ASPI-0630LR-6R8M-T15

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 4.5 A Saturation Current: 6 A DC Resistance Max: 60 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.2 mm Width: 6.65 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 4.5 A Saturation Current: 6 A DC Resistance Max: 60 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.2 mm Width: 6.65 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0630LR Molded (Round Wire) - ASPI-0630LR-6R8M-T15 - Abracon, LLC
Spicewood, TX, United States
ASPI-0630LR Molded (Round Wire)
ASPI-0630LR-6R8M-T15
ASPI-0630LR Molded (Round Wire) ASPI-0630LR-6R8M-T15
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 4.5 A Saturation Current: 6 A DC Resistance Max: 60 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.2 mm Width: 6.65 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0630LR
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 6.8 μH
  • Temperature Rise Current: 4.5 A
  • Saturation Current: 6 A
  • DC Resistance Max: 60 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.2 mm
  • Width: 6.65 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Power Inductor - ASPI-0630LR-6R8M-T15 - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
ASPI-0630LR-6R8M-T15
Power Inductor ASPI-0630LR-6R8M-T15
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Surface Mount Inductors - 2400927P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400927P
Surface Mount Inductors 2400927P
Abracon ASPI-0630LR-6R8M-T15

Abracon ASPI-0630LR-6R8M-T15

Supplier's Site
Surface Mount Inductors - 2400927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400927
Surface Mount Inductors 2400927
Abracon ASPI-0630LR-6R8M-T15

Abracon ASPI-0630LR-6R8M-T15

Supplier's Site
Surface Mount Inductors - 2400926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2400926
Surface Mount Inductors 2400926
Abracon ASPI-0630LR-6R8M-T15

Abracon ASPI-0630LR-6R8M-T15

Supplier's Site
Fixed Inductors - 535-13041-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13041-6-ND
Fixed Inductors 535-13041-6-ND
6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-13041-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13041-1-ND
Fixed Inductors 535-13041-1-ND
6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-13041-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13041-2-ND
Fixed Inductors 535-13041-2-ND
6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0630LR-6R8M-T15 ASPI-0630LR-6R8M-T15 2400927P 535-13041-6-ND
Product Name ASPI-0630LR Molded (Round Wire) Power Inductor Surface Mount Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 8.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 0402CS-47NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details