Abracon, LLC ASPI-1207S Wirewound (Glued Sleeve) ASPI-1207S-151M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 150 μH DC Resistance Max: 227 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 150 μH DC Resistance Max: 227 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1207S Wirewound (Glued Sleeve) - ASPI-1207S-151M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1207S Wirewound (Glued Sleeve)
ASPI-1207S-151M-T
ASPI-1207S Wirewound (Glued Sleeve) ASPI-1207S-151M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 150 μH DC Resistance Max: 227 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1207S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 150 μH
  • DC Resistance Max: 227 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12 mm
  • Width: 12 mm
  • Height: 8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-1207S-151M-TCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 1.42A 280 MOHM

FIXED IND 150UH 1.42A 280 MOHM

Buy Now Datasheet
Fixed Inductors - 535-ASPI-1207S-151M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 1.42A 280 MOHM

FIXED IND 150UH 1.42A 280 MOHM

Buy Now Datasheet
Fixed Inductors - 535-ASPI-1207S-151M-TTR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 1.42A 280mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.42A 280mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1207S-151M-T 535-ASPI-1207S-151M-TCT-ND
Product Name ASPI-1207S Wirewound (Glued Sleeve) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-43N 026011C-43NXJRW , 026011C-43NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176639-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details