Abracon, LLC ASPI-0503H Wirewound (Unshielded) ASPI-0503H-151K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 1.3 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 3.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 1.3 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 3.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0503H Wirewound (Unshielded) - ASPI-0503H-151K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0503H Wirewound (Unshielded)
ASPI-0503H-151K-T
ASPI-0503H Wirewound (Unshielded) ASPI-0503H-151K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0503H Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 1.3 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 3.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0503H
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 150 μH
  • DC Resistance Max: 1.3 Ω
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 5.8 mm
  • Width: 5.2 mm
  • Height: 3.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-13299-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13299-2-ND
Fixed Inductors 535-13299-2-ND
150µH Unshielded Wirewound Inductor 430mA 1.3Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 430mA 1.3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0503H-151K-T 535-13299-2-ND
Product Name ASPI-0503H Wirewound (Unshielded) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers