Abracon, LLC ASPI-1306T Wirewound (Unshielded) ASPI-1306T-681M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 680 μH Temperature Rise Current: 0.72 A Saturation Current: 1.2 A DC Resistance Max: 1.1 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.4 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 680 μH Temperature Rise Current: 0.72 A Saturation Current: 1.2 A DC Resistance Max: 1.1 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.4 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1306T Wirewound (Unshielded) - ASPI-1306T-681M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1306T Wirewound (Unshielded)
ASPI-1306T-681M-T
ASPI-1306T Wirewound (Unshielded) ASPI-1306T-681M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 680 μH Temperature Rise Current: 0.72 A Saturation Current: 1.2 A DC Resistance Max: 1.1 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.4 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1306T
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 680 μH
  • Temperature Rise Current: 0.72 A
  • Saturation Current: 1.2 A
  • DC Resistance Max: 1.1 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 18.54 mm
  • Width: 15.4 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-1306T-681M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-1306T-681M-TTR-ND
Fixed Inductors ASPI-1306T-681M-TTR-ND
680µH Unshielded Wirewound Inductor 720mA 1.1Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 720mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-1306T-681M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-1306T-681M-T
Fixed Inductors ASPI-1306T-681M-T
FIXED IND 680UH 720MA 1.1OHM SMD

FIXED IND 680UH 720MA 1.1OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1306T-681M-T ASPI-1306T-681M-TTR-ND ASPI-1306T-681M-T
Product Name ASPI-1306T Wirewound (Unshielded) Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 680 microH 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0011 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details