Abracon, LLC ASPI-1306T Wirewound (Unshielded) ASPI-1306T-101M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH Temperature Rise Current: 1.8 A Saturation Current: 3 A DC Resistance Max: 190 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.4 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH Temperature Rise Current: 1.8 A Saturation Current: 3 A DC Resistance Max: 190 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.4 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1306T Wirewound (Unshielded) - ASPI-1306T-101M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1306T Wirewound (Unshielded)
ASPI-1306T-101M-T
ASPI-1306T Wirewound (Unshielded) ASPI-1306T-101M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH Temperature Rise Current: 1.8 A Saturation Current: 3 A DC Resistance Max: 190 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.4 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1306T
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 100 μH
  • Temperature Rise Current: 1.8 A
  • Saturation Current: 3 A
  • DC Resistance Max: 190 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 18.54 mm
  • Width: 15.4 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-1306T-101M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 1.8A 190 MOHM

FIXED IND 100UH 1.8A 190 MOHM

Buy Now Datasheet
Fixed Inductors - 535-ASPI-1306T-101M-TCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-1306T-101M-TTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-1306T-101M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-1306T-101M-T
Fixed Inductors ASPI-1306T-101M-T
FIXED IND 100UH 1.8A 190MOHM SMD

FIXED IND 100UH 1.8A 190MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1306T-101M-T 535-ASPI-1306T-101M-TDKR-ND ASPI-1306T-101M-T
Product Name ASPI-1306T Wirewound (Unshielded) Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details