Abracon, LLC ASPI-0705 Wirewound (Unshielded) ASPI-0705-120K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 80 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7 mm Height: 5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 80 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7 mm Height: 5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0705 Wirewound (Unshielded) - ASPI-0705-120K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0705 Wirewound (Unshielded)
ASPI-0705-120K-T
ASPI-0705 Wirewound (Unshielded) ASPI-0705-120K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 80 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7 mm Height: 5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0705
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 12 μH
  • DC Resistance Max: 80 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 7.8 mm
  • Width: 7 mm
  • Height: 5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12572-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12572-2-ND
Fixed Inductors 535-12572-2-ND
12µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 2A 80mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0705-120K-T 535-12572-2-ND
Product Name ASPI-0705 Wirewound (Unshielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Power Inductors - 2176640-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Specs
Application RF Choke
View Details