Abracon, LLC ASPI-1306S Wirewound (Shielded) ASPI-1306S-470M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 4 A Saturation Current: 2.4 A DC Resistance Max: 97 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.24 mm Height: 7.62 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 4 A Saturation Current: 2.4 A DC Resistance Max: 97 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.24 mm Height: 7.62 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1306S Wirewound (Shielded) - ASPI-1306S-470M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1306S Wirewound (Shielded)
ASPI-1306S-470M-T
ASPI-1306S Wirewound (Shielded) ASPI-1306S-470M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 47 μH Temperature Rise Current: 4 A Saturation Current: 2.4 A DC Resistance Max: 97 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.24 mm Height: 7.62 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1306S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 47 μH
  • Temperature Rise Current: 4 A
  • Saturation Current: 2.4 A
  • DC Resistance Max: 97 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 18.54 mm
  • Width: 15.24 mm
  • Height: 7.62 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-10582-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10582-2-ND
Fixed Inductors 535-10582-2-ND
47µH Shielded Wirewound Inductor 2.4A 97mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.4A 97mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1306S-470M-T 535-10582-2-ND
Product Name ASPI-1306S Wirewound (Shielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R12 0402DC-R12XJRW , 0402DC-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1462593 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details