Abracon, LLC ASPI-1207S Wirewound (Glued Sleeve) ASPI-1207S-271M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 270 μH DC Resistance Max: 419 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 270 μH DC Resistance Max: 419 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1207S Wirewound (Glued Sleeve) - ASPI-1207S-271M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1207S Wirewound (Glued Sleeve)
ASPI-1207S-271M-T
ASPI-1207S Wirewound (Glued Sleeve) ASPI-1207S-271M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 270 μH DC Resistance Max: 419 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1207S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 270 μH
  • DC Resistance Max: 419 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12 mm
  • Width: 12 mm
  • Height: 8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-1207S-271M-TTR-ND - DigiKey
Thief River Falls, MN, United States
270µH Shielded Wirewound Inductor 1.06A 560mOhm Max Nonstandard

270µH Shielded Wirewound Inductor 1.06A 560mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1207S-271M-T 535-ASPI-1207S-271M-TTR-ND
Product Name ASPI-1207S Wirewound (Glued Sleeve) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 1-2176636-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers