2.2µH Shielded Wirewound Inductor 1.43A 105mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ASPI-0412S-2R2N-T3TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -25 to 100 C (-13 to 212 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 30 (+/- %) |