Abracon, LLC ASPI-0804T Wirewound (Unshielded) ASPI-0804T-151M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH Saturation Current: 1.05 A DC Resistance Max: 400 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH Saturation Current: 1.05 A DC Resistance Max: 400 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0804T Wirewound (Unshielded) - ASPI-0804T-151M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0804T Wirewound (Unshielded)
ASPI-0804T-151M-T
ASPI-0804T Wirewound (Unshielded) ASPI-0804T-151M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 150 μH Saturation Current: 1.05 A DC Resistance Max: 400 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0804T
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 150 μH
  • Saturation Current: 1.05 A
  • DC Resistance Max: 400 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 12.95 mm
  • Width: 9.4 mm
  • Height: 5.21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0804T-151M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 1A 400 MOHM SMD

FIXED IND 150UH 1A 400 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0804T-151M-TTR-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 1A 400mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1A 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0804T-151M-TCT-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 1A 400mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1A 400mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0804T-151M-T 535-ASPI-0804T-151M-TDKR-ND
Product Name ASPI-0804T Wirewound (Unshielded) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - 1625812-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details