Abracon, LLC ASPI-0425 Wirewound (Resin Shield) ASPI-0425-221M-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.2 A Saturation Current: 200 mA DC Resistance Max: 2.3 Ω Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.2 A Saturation Current: 200 mA DC Resistance Max: 2.3 Ω Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0425 Wirewound (Resin Shield) - ASPI-0425-221M-T3 - Abracon, LLC
Spicewood, TX, United States
ASPI-0425 Wirewound (Resin Shield)
ASPI-0425-221M-T3
ASPI-0425 Wirewound (Resin Shield) ASPI-0425-221M-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.2 A Saturation Current: 200 mA DC Resistance Max: 2.3 Ω Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0425
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 220 μH
  • Temperature Rise Current: 0.2 A
  • Saturation Current: 200 mA
  • DC Resistance Max: 2.3 Ω
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 4 mm
  • Width: 4 mm
  • Height: 2.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-15226-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-15226-1-ND
Fixed Inductors 535-15226-1-ND
220µH Shielded Molded Inductor 200mA 2.76Ohm Max Nonstandard

220µH Shielded Molded Inductor 200mA 2.76Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-15226-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-15226-2-ND
Fixed Inductors 535-15226-2-ND
220µH Shielded Molded Inductor 200mA 2.76Ohm Max Nonstandard

220µH Shielded Molded Inductor 200mA 2.76Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-15226-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-15226-6-ND
Fixed Inductors 535-15226-6-ND
220µH Shielded Molded Inductor 200mA 2.76Ohm Max Nonstandard

220µH Shielded Molded Inductor 200mA 2.76Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 220Uh, 0.2A, 20%; Inductance Abracon - 23AH3906 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 0.2A, 20%; Inductance Abracon
23AH3906
Inductor, Shielded, 220Uh, 0.2A, 20%; Inductance Abracon 23AH3906
INDUCTOR, SHIELDED, 220UH, 0.2A, 20%; Inductance:220µH; RMS Current (Irms):200mA; Inductor Construction:Shielde d; Saturation Current (Isat):200mA; Product Range:ASPI-0425 Series; DC Resistance Max:2.3ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 0.2A, 20%; Inductance:220µH; RMS Current (Irms):200mA; Inductor Construction:Shielded; Saturation Current (Isat):200mA; Product Range:ASPI-0425 Series; DC Resistance Max:2.3ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 220Uh, 0.2A, 20%; Inductance Abracon - 23AH3905 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 0.2A, 20%; Inductance Abracon
23AH3905
Inductor, Shielded, 220Uh, 0.2A, 20%; Inductance Abracon 23AH3905
INDUCTOR, SHIELDED, 220UH, 0.2A, 20%; Inductance:220µH; RMS Current (Irms):200mA; Inductor Construction:Shielde d; Saturation Current (Isat):200mA; Product Range:ASPI-0425 Series; DC Resistance Max:2.3ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 0.2A, 20%; Inductance:220µH; RMS Current (Irms):200mA; Inductor Construction:Shielded; Saturation Current (Isat):200mA; Product Range:ASPI-0425 Series; DC Resistance Max:2.3ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 220Uh, Shielded, 0.2A Rohs Compliant Abracon - 65AH3770 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Shielded, 0.2A Rohs Compliant Abracon
65AH3770
Inductor, 220Uh, Shielded, 0.2A Rohs Compliant Abracon 65AH3770
INDUCTOR, 220UH, SHIELDED, 0.2A ROHS COMPLIANT: YES

INDUCTOR, 220UH, SHIELDED, 0.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0425-221M-T3 535-15226-1-ND 23AH3906 65AH3770
Product Name ASPI-0425 Wirewound (Resin Shield) Fixed Inductors Inductor, Shielded, 220Uh, 0.2A, 20%; Inductance Abracon Inductor, 220Uh, Shielded, 0.2A Rohs Compliant Abracon
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1730031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details