Abracon, LLC ASPI-0704S Wirewound (Glued Sleeve) ASPI-0704S-100M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 10 μH Saturation Current: 1.84 A DC Resistance Max: 49 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 10 μH Saturation Current: 1.84 A DC Resistance Max: 49 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0704S Wirewound (Glued Sleeve) - ASPI-0704S-100M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0704S Wirewound (Glued Sleeve)
ASPI-0704S-100M-T
ASPI-0704S Wirewound (Glued Sleeve) ASPI-0704S-100M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 10 μH Saturation Current: 1.84 A DC Resistance Max: 49 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 4.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0704S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 10 μH
  • Saturation Current: 1.84 A
  • DC Resistance Max: 49 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 7.3 mm
  • Height: 4.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0704S-100M-TTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.84A 49mOhm Nonstandard

10µH Shielded Wirewound Inductor 1.84A 49mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0704S-100M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.84A 49mOhm Nonstandard

10µH Shielded Wirewound Inductor 1.84A 49mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0704S-100M-TCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.84A 49mOhm Nonstandard

10µH Shielded Wirewound Inductor 1.84A 49mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0704S-100M-T 535-ASPI-0704S-100M-TTR-ND
Product Name ASPI-0704S Wirewound (Glued Sleeve) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details