Abracon, LLC Fixed Inductors ASPI-1306T-1R0M-T

Description
1µH Unshielded Wirewound Inductor 8.6A 9mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 8.6A 9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ASPI-1306T-1R0M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-1306T-1R0M-TTR-ND
Fixed Inductors ASPI-1306T-1R0M-TTR-ND
1µH Unshielded Wirewound Inductor 8.6A 9mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 8.6A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-1306T-1R0M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-1306T-1R0M-T
Fixed Inductors ASPI-1306T-1R0M-T
FIXED IND 1UH 8.6A 9 MOHM SMD

FIXED IND 1UH 8.6A 9 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1306T-1R0M-TTR-ND ASPI-1306T-1R0M-T
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers