Abracon, LLC ASPI-2010 Wirewound (Resin Shield) ASPI-2010-1R0M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.6 A Saturation Current: 1.85 A DC Resistance Max: 114 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.6 A Saturation Current: 1.85 A DC Resistance Max: 114 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-2010 Wirewound (Resin Shield) - ASPI-2010-1R0M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-2010 Wirewound (Resin Shield)
ASPI-2010-1R0M-T
ASPI-2010 Wirewound (Resin Shield) ASPI-2010-1R0M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.6 A Saturation Current: 1.85 A DC Resistance Max: 114 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-2010
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 1 μH
  • Temperature Rise Current: 1.6 A
  • Saturation Current: 1.85 A
  • DC Resistance Max: 114 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.6 mm
  • Height: 1 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12288-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12288-2-ND
Fixed Inductors 535-12288-2-ND
1µH Shielded Wirewound Inductor 1.6A 114mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.6A 114mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-2010-1R0M-T 535-12288-2-ND
Product Name ASPI-2010 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567717 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details