Abracon, LLC ASPI-0840 Wirewound (Resin Shield) ASPI-0840-470M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1.6 A Saturation Current: 1.6 A DC Resistance Max: 150 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1.6 A Saturation Current: 1.6 A DC Resistance Max: 150 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0840 Wirewound (Resin Shield) - ASPI-0840-470M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0840 Wirewound (Resin Shield)
ASPI-0840-470M-T
ASPI-0840 Wirewound (Resin Shield) ASPI-0840-470M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0840 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1.6 A Saturation Current: 1.6 A DC Resistance Max: 150 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 8 mm Width: 8 mm Height: 4 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0840
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 47 μH
  • Temperature Rise Current: 1.6 A
  • Saturation Current: 1.6 A
  • DC Resistance Max: 150 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 8 mm
  • Width: 8 mm
  • Height: 4 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-15231-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-15231-2-ND
Fixed Inductors 535-15231-2-ND
47µH Shielded Wirewound Inductor 1.6A 195mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.6A 195mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 47Uh, 1.6A, 20%; Inductance Abracon - 23AH3916 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 1.6A, 20%; Inductance Abracon
23AH3916
Inductor, Shielded, 47Uh, 1.6A, 20%; Inductance Abracon 23AH3916
INDUCTOR, SHIELDED, 47UH, 1.6A, 20%; Inductance:47µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:ASPI-0840 Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 1.6A, 20%; Inductance:47µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.6A; Product Range:ASPI-0840 Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 47Uh, 1.6A, 20%; Inductance Abracon - 23AH3917 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 1.6A, 20%; Inductance Abracon
23AH3917
Inductor, Shielded, 47Uh, 1.6A, 20%; Inductance Abracon 23AH3917
INDUCTOR, SHIELDED, 47UH, 1.6A, 20%; Inductance:47µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:ASPI-0840 Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 1.6A, 20%; Inductance:47µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.6A; Product Range:ASPI-0840 Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0840-470M-T 535-15231-2-ND 23AH3916
Product Name ASPI-0840 Wirewound (Resin Shield) Fixed Inductors Inductor, Shielded, 47Uh, 1.6A, 20%; Inductance Abracon
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 3-2176797-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details