Abracon, LLC ASPI-0705 Wirewound (Unshielded) ASPI-0705-101K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 430 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7 mm Height: 5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 430 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7 mm Height: 5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0705 Wirewound (Unshielded) - ASPI-0705-101K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0705 Wirewound (Unshielded)
ASPI-0705-101K-T
ASPI-0705 Wirewound (Unshielded) ASPI-0705-101K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0705 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 430 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 7.8 mm Width: 7 mm Height: 5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0705
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 100 μH
  • DC Resistance Max: 430 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 7.8 mm
  • Width: 7 mm
  • Height: 5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0705-101K-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 720MA 430 MOHM

FIXED IND 100UH 720MA 430 MOHM

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0705-101K-TTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0705-101K-TCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 720mA 430mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-0705-101K-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-0705-101K-T
Fixed Inductors ASPI-0705-101K-T
FIXED IND 100UH 720MA 430MOHM SM

FIXED IND 100UH 720MA 430MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0705-101K-T 535-ASPI-0705-101K-TDKR-ND ASPI-0705-101K-T
Product Name ASPI-0705 Wirewound (Unshielded) Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers