Abracon, LLC ASPI-0504 Wirewound (Unshielded) ASPI-0504-470K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 370 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 370 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0504 Wirewound (Unshielded) - ASPI-0504-470K-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0504 Wirewound (Unshielded)
ASPI-0504-470K-T
ASPI-0504 Wirewound (Unshielded) ASPI-0504-470K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0504 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 370 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: SMD Length/Diameter: 5.8 mm Width: 5.2 mm Height: 4.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0504
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 47 μH
  • DC Resistance Max: 370 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 5.8 mm
  • Width: 5.2 mm
  • Height: 4.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0504-470K-TTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0504-470K-T 535-ASPI-0504-470K-TTR-ND
Product Name ASPI-0504 Wirewound (Unshielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2563JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details