Abracon, LLC ASPI-1367 Molded (Round Wire) ASPI-1367-2R2M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1367 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 33 A Saturation Current: 20 A DC Resistance Max: 4.2 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.9 mm Width: 14 mm Height: 6.7 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1367 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 33 A Saturation Current: 20 A DC Resistance Max: 4.2 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.9 mm Width: 14 mm Height: 6.7 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1367 Molded (Round Wire) - ASPI-1367-2R2M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1367 Molded (Round Wire)
ASPI-1367-2R2M-T
ASPI-1367 Molded (Round Wire) ASPI-1367-2R2M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1367 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 33 A Saturation Current: 20 A DC Resistance Max: 4.2 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12.9 mm Width: 14 mm Height: 6.7 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1367
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 33 A
  • Saturation Current: 20 A
  • DC Resistance Max: 4.2 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12.9 mm
  • Width: 14 mm
  • Height: 6.7 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-1367-2R2M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 20A 4.2 MOHM SMD

FIXED IND 2.2UH 20A 4.2 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-1367-2R2M-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 20A 4.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 20A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-1367-2R2M-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 20A 4.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 20A 4.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1367-2R2M-T 535-ASPI-1367-2R2M-TDKR-ND
Product Name ASPI-1367 Molded (Round Wire) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226180KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567647P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0680 microH
DCR 1.4 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details