Abracon, LLC ASPI-1207S Wirewound (Glued Sleeve) ASPI-1207S-101M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 100 μH DC Resistance Max: 151 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 100 μH DC Resistance Max: 151 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1207S Wirewound (Glued Sleeve) - ASPI-1207S-101M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1207S Wirewound (Glued Sleeve)
ASPI-1207S-101M-T
ASPI-1207S Wirewound (Glued Sleeve) ASPI-1207S-101M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 100 μH DC Resistance Max: 151 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 12 mm Width: 12 mm Height: 8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1207S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 100 μH
  • DC Resistance Max: 151 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 12 mm
  • Width: 12 mm
  • Height: 8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-1207S-101M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 1.7A 220mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.7A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-1207S-101M-TCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 1.7A 220mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.7A 220mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-1207S-101M-TTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 1.7A 220mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.7A 220mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1207S-101M-T 535-ASPI-1207S-101M-TDKR-ND
Product Name ASPI-1207S Wirewound (Glued Sleeve) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details