Abracon, LLC ASPI-0425 Wirewound (Resin Shield) ASPI-0425-680M-T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.35 A Saturation Current: 350 mA DC Resistance Max: 710 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.35 A Saturation Current: 350 mA DC Resistance Max: 710 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0425 Wirewound (Resin Shield) - ASPI-0425-680M-T3 - Abracon, LLC
Spicewood, TX, United States
ASPI-0425 Wirewound (Resin Shield)
ASPI-0425-680M-T3
ASPI-0425 Wirewound (Resin Shield) ASPI-0425-680M-T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0425 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.35 A Saturation Current: 350 mA DC Resistance Max: 710 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 4 mm Width: 4 mm Height: 2.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0425
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 68 μH
  • Temperature Rise Current: 0.35 A
  • Saturation Current: 350 mA
  • DC Resistance Max: 710 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 4 mm
  • Width: 4 mm
  • Height: 2.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-15227-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-15227-1-ND
Fixed Inductors 535-15227-1-ND
68µH Shielded Molded Inductor 350mA 852mOhm Max Nonstandard

68µH Shielded Molded Inductor 350mA 852mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-15227-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-15227-6-ND
Fixed Inductors 535-15227-6-ND
68µH Shielded Molded Inductor 350mA 852mOhm Max Nonstandard

68µH Shielded Molded Inductor 350mA 852mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-15227-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-15227-2-ND
Fixed Inductors 535-15227-2-ND
68µH Shielded Molded Inductor 350mA 852mOhm Max Nonstandard

68µH Shielded Molded Inductor 350mA 852mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 68Uh, 0.35A, 20%; Inductance Abracon - 23AH3908 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 0.35A, 20%; Inductance Abracon
23AH3908
Inductor, Shielded, 68Uh, 0.35A, 20%; Inductance Abracon 23AH3908
INDUCTOR, SHIELDED, 68UH, 0.35A, 20%; Inductance:68µH; RMS Current (Irms):350mA; Inductor Construction:Shielde d; Saturation Current (Isat):350mA; Product Range:ASPI-0425 Series; Inductor Case / Package:-; DC Resistance Max:0.71ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 0.35A, 20%; Inductance:68µH; RMS Current (Irms):350mA; Inductor Construction:Shielded; Saturation Current (Isat):350mA; Product Range:ASPI-0425 Series; Inductor Case / Package:-; DC Resistance Max:0.71ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 68Uh, 0.35A, 20%; Inductance Abracon - 23AH3907 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 0.35A, 20%; Inductance Abracon
23AH3907
Inductor, Shielded, 68Uh, 0.35A, 20%; Inductance Abracon 23AH3907
INDUCTOR, SHIELDED, 68UH, 0.35A, 20%; Inductance:68µH; RMS Current (Irms):350mA; Inductor Construction:Shielde d; Saturation Current (Isat):350mA; Product Range:ASPI-0425 Series; Inductor Case / Package:-; DC Resistance Max:0.71ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 0.35A, 20%; Inductance:68µH; RMS Current (Irms):350mA; Inductor Construction:Shielded; Saturation Current (Isat):350mA; Product Range:ASPI-0425 Series; Inductor Case / Package:-; DC Resistance Max:0.71ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0425-680M-T3 535-15227-1-ND 23AH3908
Product Name ASPI-0425 Wirewound (Resin Shield) Fixed Inductors Inductor, Shielded, 68Uh, 0.35A, 20%; Inductance Abracon
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3161-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers