Abracon, LLC ASPI-0403S Wirewound (Shielded) ASPI-0403S-221M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 220 μH DC Resistance Max: 770 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 220 μH DC Resistance Max: 770 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0403S Wirewound (Shielded) - ASPI-0403S-221M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0403S Wirewound (Shielded)
ASPI-0403S-221M-T
ASPI-0403S Wirewound (Shielded) ASPI-0403S-221M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 220 μH DC Resistance Max: 770 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0403S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 220 μH
  • DC Resistance Max: 770 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 6.6 mm
  • Width: 4.45 mm
  • Height: 2.92 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-0403S-221M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-0403S-221M-TTR-ND
Fixed Inductors ASPI-0403S-221M-TTR-ND
220µH Shielded Wirewound Inductor 220mA 770mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 220mA 770mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0403S-221M-T ASPI-0403S-221M-TTR-ND
Product Name ASPI-0403S Wirewound (Shielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKIH-3252-50D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details