Abracon, LLC ASPI-0704S Wirewound (Glued Sleeve) ASPI-0704S-181M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 180 μH Saturation Current: 420 mA DC Resistance Max: 980 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 180 μH Saturation Current: 420 mA DC Resistance Max: 980 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0704S Wirewound (Glued Sleeve) - ASPI-0704S-181M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0704S Wirewound (Glued Sleeve)
ASPI-0704S-181M-T
ASPI-0704S Wirewound (Glued Sleeve) ASPI-0704S-181M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 180 μH Saturation Current: 420 mA DC Resistance Max: 980 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 4.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0704S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 180 μH
  • Saturation Current: 420 mA
  • DC Resistance Max: 980 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 7.3 mm
  • Height: 4.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0704S-181M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180UH 420MA 980 MOHM

FIXED IND 180UH 420MA 980 MOHM

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0704S-181M-TTR-ND - DigiKey
Thief River Falls, MN, United States
180µH Shielded Wirewound Inductor 420mA 980mOhm Nonstandard

180µH Shielded Wirewound Inductor 420mA 980mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0704S-181M-TCT-ND - DigiKey
Thief River Falls, MN, United States
180µH Shielded Wirewound Inductor 420mA 980mOhm Nonstandard

180µH Shielded Wirewound Inductor 420mA 980mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0704S-181M-T 535-ASPI-0704S-181M-TDKR-ND
Product Name ASPI-0704S Wirewound (Glued Sleeve) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515C470MDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers