Abracon, LLC ASPI-0704S Wirewound (Glued Sleeve) ASPI-0704S-102M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 1 mH Saturation Current: 180 mA DC Resistance Max: 6 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 1 mH Saturation Current: 180 mA DC Resistance Max: 6 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 4.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0704S Wirewound (Glued Sleeve) - ASPI-0704S-102M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0704S Wirewound (Glued Sleeve)
ASPI-0704S-102M-T
ASPI-0704S Wirewound (Glued Sleeve) ASPI-0704S-102M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0704S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 1 mH Saturation Current: 180 mA DC Resistance Max: 6 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 7.3 mm Width: 7.3 mm Height: 4.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0704S
  • Application: Power
  • Type: Wirewound (Glued Sleeve)
  • Rating: N/A
  • Inductance: 1 mH
  • Saturation Current: 180 mA
  • DC Resistance Max: 6 Ω
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 7.3 mm
  • Width: 7.3 mm
  • Height: 4.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0704S-102M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1MH 180MA 6 OHM SMD

FIXED IND 1MH 180MA 6 OHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0704S-102M-TTR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 180mA 6Ohm Nonstandard

1mH Shielded Wirewound Inductor 180mA 6Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0704S-102M-TCT-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Wirewound Inductor 180mA 6Ohm Nonstandard

1mH Shielded Wirewound Inductor 180mA 6Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0704S-102M-T 535-ASPI-0704S-102M-TDKR-ND
Product Name ASPI-0704S Wirewound (Glued Sleeve) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2126015 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 15
View Details
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details