Abracon, LLC ASPI-0602S Wirewound (Shielded) ASPI-0602S-100M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 65 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 65 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0602S Wirewound (Shielded) - ASPI-0602S-100M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0602S Wirewound (Shielded)
ASPI-0602S-100M-T
ASPI-0602S Wirewound (Shielded) ASPI-0602S-100M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 65 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0602S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 10 μH
  • DC Resistance Max: 65 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 6.7 mm
  • Width: 6.7 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0602S-100M-TTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.7A 65mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.7A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0602S-100M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 1.7A 65 MOHM SMD

FIXED IND 10UH 1.7A 65 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0602S-100M-TCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.7A 65mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.7A 65mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0602S-100M-T 535-ASPI-0602S-100M-TTR-ND
Product Name ASPI-0602S Wirewound (Shielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-1N3 016008C-1N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details