Abracon, LLC ASPI-0428S Wirewound (Shielded) ASPI-0428S-680M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 699 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 699 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0428S Wirewound (Shielded) - ASPI-0428S-680M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0428S Wirewound (Shielded)
ASPI-0428S-680M-T
ASPI-0428S Wirewound (Shielded) ASPI-0428S-680M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 699 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0428S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 68 μH
  • DC Resistance Max: 699 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.7 mm
  • Width: 4.7 mm
  • Height: 3 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-0428S-680M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-0428S-680M-TTR-ND
Fixed Inductors ASPI-0428S-680M-TTR-ND
68µH Shielded Wirewound Inductor 350mA 699mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 350mA 699mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-0428S-680M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-0428S-680M-T
Fixed Inductors ASPI-0428S-680M-T
FIXED IND 68UH 350MA 699MOHM SMD

FIXED IND 68UH 350MA 699MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0428S-680M-T ASPI-0428S-680M-TTR-ND ASPI-0428S-680M-T
Product Name ASPI-0428S Wirewound (Shielded) Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567631P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details