Abracon, LLC ASPI-0804T Wirewound (Unshielded) ASPI-0804T-470M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH Saturation Current: 1.7 A DC Resistance Max: 140 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH Saturation Current: 1.7 A DC Resistance Max: 140 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0804T Wirewound (Unshielded) - ASPI-0804T-470M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0804T Wirewound (Unshielded)
ASPI-0804T-470M-T
ASPI-0804T Wirewound (Unshielded) ASPI-0804T-470M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH Saturation Current: 1.7 A DC Resistance Max: 140 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 12.95 mm Width: 9.4 mm Height: 5.21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0804T
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 47 μH
  • Saturation Current: 1.7 A
  • DC Resistance Max: 140 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 12.95 mm
  • Width: 9.4 mm
  • Height: 5.21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0804T-470M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 1.6A 140 MOHM SMD

FIXED IND 47UH 1.6A 140 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0804T-470M-TCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 1.6A 140mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.6A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0804T-470M-TTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 1.6A 140mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.6A 140mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0804T-470M-T 535-ASPI-0804T-470M-TDKR-ND
Product Name ASPI-0804T Wirewound (Unshielded) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Surface Mount Inductors - 2567679P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.1200 ohms
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-33N 0402CT-33NXJRW , 0402CT-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details