Abracon, LLC ASPI-0628 Wirewound (Resin Shield) ASPI-0628-101M-T1

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.66 A Saturation Current: 650 mA DC Resistance Max: 600 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 2.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.66 A Saturation Current: 650 mA DC Resistance Max: 600 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 2.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0628 Wirewound (Resin Shield) - ASPI-0628-101M-T1 - Abracon, LLC
Spicewood, TX, United States
ASPI-0628 Wirewound (Resin Shield)
ASPI-0628-101M-T1
ASPI-0628 Wirewound (Resin Shield) ASPI-0628-101M-T1
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0628 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.66 A Saturation Current: 650 mA DC Resistance Max: 600 mΩ Operating Temperature: -25°C ~ +120°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 2.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0628
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 100 μH
  • Temperature Rise Current: 0.66 A
  • Saturation Current: 650 mA
  • DC Resistance Max: 600 mΩ
  • Operating Temperature: -25°C ~ +120°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 6 mm
  • Width: 6 mm
  • Height: 2.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-12819-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12819-2-ND
Fixed Inductors 535-12819-2-ND
100µH Shielded Wirewound Inductor 660mA 600mOhm Nonstandard

100µH Shielded Wirewound Inductor 660mA 600mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-12819-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12819-6-ND
Fixed Inductors 535-12819-6-ND
100µH Shielded Wirewound Inductor 660mA 600mOhm Nonstandard

100µH Shielded Wirewound Inductor 660mA 600mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-12819-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12819-1-ND
Fixed Inductors 535-12819-1-ND
100µH Shielded Wirewound Inductor 660mA 600mOhm Nonstandard

100µH Shielded Wirewound Inductor 660mA 600mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0628-101M-T1 535-12819-2-ND
Product Name ASPI-0628 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data