Abracon, LLC ASPI-0403S Wirewound (Shielded) ASPI-0403S-332M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 mH DC Resistance Max: 11 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 mH DC Resistance Max: 11 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-0403S Wirewound (Shielded) - ASPI-0403S-332M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-0403S Wirewound (Shielded)
ASPI-0403S-332M-T
ASPI-0403S Wirewound (Shielded) ASPI-0403S-332M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.3 mH DC Resistance Max: 11 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 6.6 mm Width: 4.45 mm Height: 2.92 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-0403S
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 3.3 mH
  • DC Resistance Max: 11 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 6.6 mm
  • Width: 4.45 mm
  • Height: 2.92 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-0403S-332M-TCT-ND - DigiKey
Thief River Falls, MN, United States
3.3mH Shielded Wirewound Inductor 80mA 11Ohm Max Nonstandard

3.3mH Shielded Wirewound Inductor 80mA 11Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0403S-332M-TTR-ND - DigiKey
Thief River Falls, MN, United States
3.3mH Shielded Wirewound Inductor 80mA 11Ohm Max Nonstandard

3.3mH Shielded Wirewound Inductor 80mA 11Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-ASPI-0403S-332M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3MH 80MA 11 OHM SMD

FIXED IND 3.3MH 80MA 11 OHM SMD

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-0403S-332M-T 535-ASPI-0403S-332M-TCT-ND
Product Name ASPI-0403S Wirewound (Shielded) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke
Inductance Range 3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N4 0302CS-7N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567657 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0091 microH
DCR 0.2600 ohms
View Details