Abracon, LLC ASPI-1306T Wirewound (Unshielded) ASPI-1306T-150M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 15 μH Temperature Rise Current: 4 A Saturation Current: 8 A DC Resistance Max: 36 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.4 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 15 μH Temperature Rise Current: 4 A Saturation Current: 8 A DC Resistance Max: 36 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.4 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-1306T Wirewound (Unshielded) - ASPI-1306T-150M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-1306T Wirewound (Unshielded)
ASPI-1306T-150M-T
ASPI-1306T Wirewound (Unshielded) ASPI-1306T-150M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1306T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 15 μH Temperature Rise Current: 4 A Saturation Current: 8 A DC Resistance Max: 36 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18.54 mm Width: 15.4 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-1306T
  • Application: Power
  • Type: Wirewound (Unshielded)
  • Rating: N/A
  • Inductance: 15 μH
  • Temperature Rise Current: 4 A
  • Saturation Current: 8 A
  • DC Resistance Max: 36 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 18.54 mm
  • Width: 15.4 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - ASPI-1306T-150M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-1306T-150M-TTR-ND
Fixed Inductors ASPI-1306T-150M-TTR-ND
15µH Unshielded Wirewound Inductor 4A 36mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 4A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - ASPI-1306T-150M-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ASPI-1306T-150M-T
Fixed Inductors ASPI-1306T-150M-T
FIXED IND 15UH 4A 36 MOHM SMD

FIXED IND 15UH 4A 36 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-1306T-150M-T ASPI-1306T-150M-TTR-ND ASPI-1306T-150M-T
Product Name ASPI-1306T Wirewound (Unshielded) Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567703 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details