XP Power Led Driver, Dc-Dc, Cc, 150Ma, 28V, 9W; Product Range Xp Power LDU4860S150

Description
LED DRIVER, DC-DC, CC, 150mA, 28V, 9W; Product Range:LDU48 Series; Output Power Max:9W; Output Voltage Max:28V; Output Current:150mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Through Hole; Input Voltage Min:7V RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, DC-DC, CC, 150mA, 28V, 9W; Product Range:LDU48 Series; Output Power Max:9W; Output Voltage Max:28V; Output Current:150mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Through Hole; Input Voltage Min:7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Dc-Dc, Cc, 150Ma, 28V, 9W; Product Range Xp Power - 34T4710 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc-Dc, Cc, 150Ma, 28V, 9W; Product Range Xp Power
34T4710
Led Driver, Dc-Dc, Cc, 150Ma, 28V, 9W; Product Range Xp Power 34T4710
LED DRIVER, DC-DC, CC, 150mA, 28V, 9W; Product Range:LDU48 Series; Output Power Max:9W; Output Voltage Max:28V; Output Current:150mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Through Hole; Input Voltage Min:7V RoHS Compliant: Yes

LED DRIVER, DC-DC, CC, 150mA, 28V, 9W; Product Range:LDU48 Series; Output Power Max:9W; Output Voltage Max:28V; Output Current:150mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Through Hole; Input Voltage Min:7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 34T4710
Product Name Led Driver, Dc-Dc, Cc, 150Ma, 28V, 9W; Product Range Xp Power
Form Factor Board Mount
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details