XP Power Led Driver, Dc-Dc, Cc, 300Ma, 14V, 4.2W; Product Range Xp Power LDU0516S300

Description
LED DRIVER, DC-DC, CC, 300mA, 14V, 4.2W; Product Range:LDU05 Series; Output Power Max:4.2W; Output Voltage Max:14V; Output Current:300mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Through Hole; Depth:6.85mm RoHS Compliant: Yes
Description
LED DRIVER, DC-DC, CC, 300mA, 14V, 4.2W; Product Range:LDU05 Series; Output Power Max:4.2W; Output Voltage Max:14V; Output Current:300mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Through Hole; Depth:6.85mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Dc-Dc, Cc, 300Ma, 14V, 4.2W; Product Range Xp Power - 82T8706 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc-Dc, Cc, 300Ma, 14V, 4.2W; Product Range Xp Power
82T8706
Led Driver, Dc-Dc, Cc, 300Ma, 14V, 4.2W; Product Range Xp Power 82T8706
LED DRIVER, DC-DC, CC, 300mA, 14V, 4.2W; Product Range:LDU05 Series; Output Power Max:4.2W; Output Voltage Max:14V; Output Current:300mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Through Hole; Depth:6.85mm RoHS Compliant: Yes

LED DRIVER, DC-DC, CC, 300mA, 14V, 4.2W; Product Range:LDU05 Series; Output Power Max:4.2W; Output Voltage Max:14V; Output Current:300mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Through Hole; Depth:6.85mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 82T8706
Product Name Led Driver, Dc-Dc, Cc, 300Ma, 14V, 4.2W; Product Range Xp Power
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details