XP Power Filter Module, Military Grade, 50Vdc; Power Supply Approvals Xp Power MTF50-ESS

Description
FILTER MODULE, MILITARY GRADE, 50VDC; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Width:1.57mm RoHS Compliant: No
Datasheet
Description
FILTER MODULE, MILITARY GRADE, 50VDC; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Width:1.57mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Module, Military Grade, 50Vdc; Power Supply Approvals Xp Power - 07R8742 - Newark, An Avnet Company
Chicago, IL, United States
Filter Module, Military Grade, 50Vdc; Power Supply Approvals Xp Power
07R8742
Filter Module, Military Grade, 50Vdc; Power Supply Approvals Xp Power 07R8742
FILTER MODULE, MILITARY GRADE, 50VDC; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Width:1.57mm RoHS Compliant: No

FILTER MODULE, MILITARY GRADE, 50VDC; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Width:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 07R8742
Product Name Filter Module, Military Grade, 50Vdc; Power Supply Approvals Xp Power
DC Output Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2183-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers