XP Power Led Driver, Dc-Dc, Cc, 500Ma, 28V, 29W; Power Supply Approvals Xp Power LDU4860S500-WD

Description
LED DRIVER, DC-DC, CC, 500mA, 28V, 29W; Power Supply Approvals:-; Product Range:LDU48 Series; Output Power Max:29W; Output Voltage Max:28V; Output Current:500mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes
Description
LED DRIVER, DC-DC, CC, 500mA, 28V, 29W; Power Supply Approvals:-; Product Range:LDU48 Series; Output Power Max:29W; Output Voltage Max:28V; Output Current:500mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Dc-Dc, Cc, 500Ma, 28V, 29W; Power Supply Approvals Xp Power - 34T4719 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc-Dc, Cc, 500Ma, 28V, 29W; Power Supply Approvals Xp Power
34T4719
Led Driver, Dc-Dc, Cc, 500Ma, 28V, 29W; Power Supply Approvals Xp Power 34T4719
LED DRIVER, DC-DC, CC, 500mA, 28V, 29W; Power Supply Approvals:-; Product Range:LDU48 Series; Output Power Max:29W; Output Voltage Max:28V; Output Current:500mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes

LED DRIVER, DC-DC, CC, 500mA, 28V, 29W; Power Supply Approvals:-; Product Range:LDU48 Series; Output Power Max:29W; Output Voltage Max:28V; Output Current:500mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 34T4719
Product Name Led Driver, Dc-Dc, Cc, 500Ma, 28V, 29W; Power Supply Approvals Xp Power
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 501SX - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2145-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers