XP Power Led Driver, Dc-Dc, Cc, 350Ma, 14V, 4.9W; Product Range Xp Power LDU0516S350

Description
LED DRIVER, DC-DC, CC, 350mA, 14V, 4.9W; Product Range:LDU05 Series; Output Power Max:4.9W; Output Voltage Max:14V; Output Current:350mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Through Hole; Depth:6.85mm RoHS Compliant: Yes
Description
LED DRIVER, DC-DC, CC, 350mA, 14V, 4.9W; Product Range:LDU05 Series; Output Power Max:4.9W; Output Voltage Max:14V; Output Current:350mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Through Hole; Depth:6.85mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Dc-Dc, Cc, 350Ma, 14V, 4.9W; Product Range Xp Power - 82T8707 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc-Dc, Cc, 350Ma, 14V, 4.9W; Product Range Xp Power
82T8707
Led Driver, Dc-Dc, Cc, 350Ma, 14V, 4.9W; Product Range Xp Power 82T8707
LED DRIVER, DC-DC, CC, 350mA, 14V, 4.9W; Product Range:LDU05 Series; Output Power Max:4.9W; Output Voltage Max:14V; Output Current:350mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Through Hole; Depth:6.85mm RoHS Compliant: Yes

LED DRIVER, DC-DC, CC, 350mA, 14V, 4.9W; Product Range:LDU05 Series; Output Power Max:4.9W; Output Voltage Max:14V; Output Current:350mA; Dimming Control Type:Analogue, PWM; DC / DC Converter Mounting:Through Hole; Depth:6.85mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 82T8707
Product Name Led Driver, Dc-Dc, Cc, 350Ma, 14V, 4.9W; Product Range Xp Power
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 2084-BB-MDR-10-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8400 amps
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details