Belden Inc. Modular/Ethernet Cables (RJ45, RJ11) C501108010

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - BEL26223-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
BEL26223-ND
Modular/Ethernet Cables (RJ45, RJ11) BEL26223-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Buy Now Datasheet
Category 5E Patch Cord; 24 AWG Solid; Bonded Pair; CMR; Gray - 70038465 - Allied Electronics, Inc.
Fort Worth, TX, USA
Category 5E Patch Cord; 24 AWG Solid; Bonded Pair; CMR; Gray
70038465
Category 5E Patch Cord; 24 AWG Solid; Bonded Pair; CMR; Gray 70038465
Features Cat 5e Modular Cord made with Belden's patented Bonded-Pair cable for exceptional structural stability and electrical performance in environments where frequent moves, adds, and changes are routine Made with small diameter Bonded-Pair cable for greater flexibility and higher density installations Solid conductors improve attenuation and are needed in long patch cords and pigtails to eliminate the need for cable derating in open-office cabling Built with improved strain relief and a flexible boot for optimum protection in high-density installations Wrap-around label on each cord for easier product identification and length sorting Available in a Wide Variety of Standard Colors and Lengths

Features

  • Cat 5e Modular Cord made with Belden's patented Bonded-Pair cable for exceptional structural stability and electrical performance in environments where frequent moves, adds, and changes are routine
  • Made with small diameter Bonded-Pair cable for greater flexibility and higher density installations
  • Solid conductors improve attenuation and are needed in long patch cords and pigtails to eliminate the need for cable derating in open-office cabling
  • Built with improved strain relief and a flexible boot for optimum protection in high-density installations
  • Wrap-around label on each cord for easier product identification and length sorting
  • Available in a Wide Variety of Standard Colors and Lengths
Supplier's Site
Patch Cord, Cat5E, Rj45 Jack/jack, 10Ft, Grey; Lan Category Belden - 63R2931 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, Rj45 Jack/jack, 10Ft, Grey; Lan Category Belden
63R2931
Patch Cord, Cat5E, Rj45 Jack/jack, 10Ft, Grey; Lan Category Belden 63R2931
PATCH CORD, CAT5E, RJ45 JACK/JACK, 10FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT5E, RJ45 JACK/JACK, 10FT, GREY; LAN Category:Cat5e; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - C501108010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
C501108010
Cable Assemblies - Modular Cables C501108010
PATCHCORD BCAT5E CMR GRY 10FT

PATCHCORD BCAT5E CMR GRY 10FT

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BEL26223-ND 70038465 63R2931 C501108010
Product Name Modular/Ethernet Cables (RJ45, RJ11) Category 5E Patch Cord; 24 AWG Solid; Bonded Pair; CMR; Gray Patch Cord, Cat5E, Rj45 Jack/jack, 10Ft, Grey; Lan Category Belden Cable Assemblies - Modular Cables
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 5 Cat 5 Cat 5
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 9.84 ft (30 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Cable Assembly - NDHN5B3A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/502-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers