U.S. Plastic Corporation Thermoplastic Hinges 44122

Description
These hinges come in a wide variety of different types of plastic, and also in your choice of offset or flush, with or without holes. Hinges are .200 thick with 1/4" hole and 1/2" 82 taper counter sink area. Pin is made of the same material as the hinge.
Description
These hinges come in a wide variety of different types of plastic, and also in your choice of offset or flush, with or without holes. Hinges are .200 thick with 1/4" hole and 1/2" 82 taper counter sink area. Pin is made of the same material as the hinge.

Suppliers

Company
Product
Description
Supplier Links
Thermoplastic Hinges - 44122 - U.S. Plastic Corporation
Lima, OH, USA
Thermoplastic Hinges
44122
Thermoplastic Hinges 44122
These hinges come in a wide variety of different types of plastic, and also in your choice of offset or flush, with or without holes. Hinges are .200 thick with 1/4" hole and 1/2" 82 taper counter sink area. Pin is made of the same material as the hinge.

These hinges come in a wide variety of different types of plastic, and also in your choice of offset or flush, with or without holes. Hinges are .200 thick with 1/4" hole and 1/2" 82 taper counter sink area. Pin is made of the same material as the hinge.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hinges (industrial)
Product Number 44122
Product Name Thermoplastic Hinges
Leaf Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Positioning Hinge, Free Swinging , Stainless Steel Detent Tube, Natural, Black - C6-220 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
Hinges - 7264090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
DETENT HINGE - HG-MPS2-WT - HG-MPS2-WT - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 4
View Details