U.S. Plastic Corporation Clear Acrylic Hasp 44126

Description
This hasp is easy to apply with no drilling or riveting. The bottom section of hasp is reversible for either corner or flat mounting. The faceted edges enhance appearance and are molded of special high strength acrylic. Pin locks into barrel of hasp once fully inserted. It is 1" wide x 2-1/4" long and is available in crystal clear.
Description
This hasp is easy to apply with no drilling or riveting. The bottom section of hasp is reversible for either corner or flat mounting. The faceted edges enhance appearance and are molded of special high strength acrylic. Pin locks into barrel of hasp once fully inserted. It is 1" wide x 2-1/4" long and is available in crystal clear.

Suppliers

Company
Product
Description
Supplier Links
Clear Acrylic Hasp - 44126 - U.S. Plastic Corporation
Lima, OH, USA
Clear Acrylic Hasp
44126
Clear Acrylic Hasp 44126
This hasp is easy to apply with no drilling or riveting. The bottom section of hasp is reversible for either corner or flat mounting. The faceted edges enhance appearance and are molded of special high strength acrylic. Pin locks into barrel of hasp once fully inserted. It is 1" wide x 2-1/4" long and is available in crystal clear.

This hasp is easy to apply with no drilling or riveting. The bottom section of hasp is reversible for either corner or flat mounting. The faceted edges enhance appearance and are molded of special high strength acrylic. Pin locks into barrel of hasp once fully inserted. It is 1" wide x 2-1/4" long and is available in crystal clear.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hinges (industrial)
Product Number 44126
Product Name Clear Acrylic Hasp
Leaf Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - ESJB - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Hinges - 1104574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.8661 inch (22 mm)
Length 3.27 inch (83 mm)
View Details
STAINLESS STEEL TORQUE HINGE - HG-TS03 - HG-TS03 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.44 inch (36.51 mm)
Hole Type Round
View Details