U.S. Plastic Corporation Clear Acrylic Hinge 44000

Description
This all-acrylic transparent hinge can be installed in seconds with solvent cement. Use on acrylic boxes, store fixtures, display cases, and more. Material: Acrylic DR. Solvent Bondable: Acrylic, ABS, Styrene, and Polycarbonate. (Large gluing surface for maximum strength). Decorative: Faceted deep edges enhance appearance of display. Thick Wall: Heavy wall thickness for maximum tensile strength. Size: 1-3/4" L x 1-1/2" W x .16" T (44 mm x 38 mm x 4 mm)
Description
This all-acrylic transparent hinge can be installed in seconds with solvent cement. Use on acrylic boxes, store fixtures, display cases, and more. Material: Acrylic DR. Solvent Bondable: Acrylic, ABS, Styrene, and Polycarbonate. (Large gluing surface for maximum strength). Decorative: Faceted deep edges enhance appearance of display. Thick Wall: Heavy wall thickness for maximum tensile strength. Size: 1-3/4" L x 1-1/2" W x .16" T (44 mm x 38 mm x 4 mm)

Suppliers

Company
Product
Description
Supplier Links
Clear Acrylic Hinge - 44000 - U.S. Plastic Corporation
Lima, OH, USA
Clear Acrylic Hinge
44000
Clear Acrylic Hinge 44000
This all-acrylic transparent hinge can be installed in seconds with solvent cement. Use on acrylic boxes, store fixtures, display cases, and more. Material: Acrylic DR. Solvent Bondable: Acrylic, ABS, Styrene, and Polycarbonate. (Large gluing surface for maximum strength). Decorative: Faceted deep edges enhance appearance of display. Thick Wall: Heavy wall thickness for maximum tensile strength. Size: 1-3/4" L x 1-1/2" W x .16" T (44 mm x 38 mm x 4 mm)

This all-acrylic transparent hinge can be installed in seconds with solvent cement. Use on acrylic boxes, store fixtures, display cases, and more. Material: Acrylic DR. Solvent Bondable: Acrylic, ABS, Styrene, and Polycarbonate. (Large gluing surface for maximum strength). Decorative: Faceted deep edges enhance appearance of display. Thick Wall: Heavy wall thickness for maximum tensile strength. Size: 1-3/4" L x 1-1/2" W x .16" T (44 mm x 38 mm x 4 mm)

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hinges (industrial)
Product Number 44000
Product Name Clear Acrylic Hinge
Leaf Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
LIFT ASSIST HINGE (SURFACE MOUNT) - HG-PA200-20 - HG-PA200-20 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details